POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40P6000 |
| Product Name | Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity |
| Mounting | Flange Mount |