Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050891-PM0S0D000
Number of Positions: 3
Connector Type: Receptacle
Termination: Quick Connect
Length: 73.66 mm
Voltage: 250 V
Orientation: Straight
Number of Ports: 1
Mounting: SMD (SMT)
Fuse: Yes
Current: 10 A
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-40327-6609959-
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Panel, Screw
RoHS: Compliant
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Throw Configuration: DPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050891-PM0S0D000 |
| Product Name | OEM Parts - OEM Parts (O - R) - PM0S0D000 |