TE Connectivity ™ OEM Parts - OEM Parts (O - R) - PM00SSBXB PM00SSBXB

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050895-PM00SSBXB Features: Shielded Termination: Quick Connect Current Rating: 10 A Mounting: SMD (SMT) Fuse: Yes Current: 10 A Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; KM00.1105.11; 723W-X2/04; 723W-X2/03; 764-00/0028-6609959- 8; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel, Screw RoHS: Compliant Voltage Rating (AC): 250 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050895-PM00SSBXB Features: Shielded Termination: Quick Connect Current Rating: 10 A Mounting: SMD (SMT) Fuse: Yes Current: 10 A Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; KM00.1105.11; 723W-X2/04; 723W-X2/03; 764-00/0028-6609959- 8; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel, Screw RoHS: Compliant Voltage Rating (AC): 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PM00SSBXB - 1050895-PM00SSBXB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PM00SSBXB
1050895-PM00SSBXB
OEM Parts - OEM Parts (O - R) - PM00SSBXB 1050895-PM00SSBXB
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050895-PM00SSBXB Features: Shielded Termination: Quick Connect Current Rating: 10 A Mounting: SMD (SMT) Fuse: Yes Current: 10 A Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; KM00.1105.11; 723W-X2/04; 723W-X2/03; 764-00/0028-6609959- 8; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel, Screw RoHS: Compliant Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050895-PM00SSBXB
Features: Shielded
Termination: Quick Connect
Current Rating: 10 A
Mounting: SMD (SMT)
Fuse: Yes
Current: 10 A
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; KM00.1105.11; 723W-X2/04; 723W-X2/03; 764-00/0028-6609959-8;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Panel, Screw
RoHS: Compliant
Voltage Rating (AC): 250 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1050895-PM00SSBXB
Product Name OEM Parts - OEM Parts (O - R) - PM00SSBXB
Unlock Full Specs
to access all available technical data