TE Connectivity ™ OEM Parts - OEM Parts (O - R) - PM00SDBXA PM00SDBXA

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050894-PM00SDBXA Features: Shielded Termination: Quick Connect Current Rating: 10 A Mounting: SMD (SMT) Fuse: Yes Current: 10 A Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; 6200.2200; 723W-X2/04; 723W-X2/03; 764-00/0027-6609959- 9; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel, Screw RoHS: Compliant Voltage Rating (AC): 250 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050894-PM00SDBXA Features: Shielded Termination: Quick Connect Current Rating: 10 A Mounting: SMD (SMT) Fuse: Yes Current: 10 A Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; 6200.2200; 723W-X2/04; 723W-X2/03; 764-00/0027-6609959- 9; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel, Screw RoHS: Compliant Voltage Rating (AC): 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PM00SDBXA - 1050894-PM00SDBXA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PM00SDBXA
1050894-PM00SDBXA
OEM Parts - OEM Parts (O - R) - PM00SDBXA 1050894-PM00SDBXA
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050894-PM00SDBXA Features: Shielded Termination: Quick Connect Current Rating: 10 A Mounting: SMD (SMT) Fuse: Yes Current: 10 A Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; 6200.2200; 723W-X2/04; 723W-X2/03; 764-00/0027-6609959- 9; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Panel, Screw RoHS: Compliant Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050894-PM00SDBXA
Features: Shielded
Termination: Quick Connect
Current Rating: 10 A
Mounting: SMD (SMT)
Fuse: Yes
Current: 10 A
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; 6200.2200; 723W-X2/04; 723W-X2/03; 764-00/0027-6609959-9;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Panel, Screw
RoHS: Compliant
Voltage Rating (AC): 250 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1050894-PM00SDBXA
Product Name OEM Parts - OEM Parts (O - R) - PM00SDBXA
Unlock Full Specs
to access all available technical data