Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181793-PM00SDBX0
Termination: Quick Connect
Current Rating: 10 A
Fuse: Yes
Current: 10 A
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): 8-6609959-2;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Panel, Screw
RoHS: Compliant
Voltage Rating (AC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181793-PM00SDBX0 |
| Product Name | Custom Parts - Custom Parts (N - R) - PM00SDBX0 |