TE Connectivity Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity PM000DL6C

Description
POWER ENTRY MODULE, 6A, 5UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 6A, 5UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity - 46P4302 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity
46P4302
Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity 46P4302
POWER ENTRY MODULE, 6A, 5UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 5UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pm000Dl6C=C7067 Corcom - Te Connectivity - 35AC3212 - Newark, An Avnet Company
Chicago, IL, United States
Pm000Dl6C=C7067 Corcom - Te Connectivity
35AC3212
Pm000Dl6C=C7067 Corcom - Te Connectivity 35AC3212
PM000DL6C=C7067

PM000DL6C=C7067

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 46P4302 35AC3212
Product Name Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity Pm000Dl6C=C7067 Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details