TE Connectivity Antennas PLC1666

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 166 - 174 Gain (Max) (DB) : 7.1
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 166 - 174 Gain (Max) (DB) : 7.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PLC1666 - TE Connectivity
Berwyn, PA, United States
Antennas
PLC1666
Antennas PLC1666
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Number of Ports : 1 Industry Standards Wireless Application : LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 166 - 174 Gain (Max) (DB) : 7.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 166 - 174
  • Gain (Max) (DB) : 7.1
Buy Now
RF Antennas - PLC1666 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PLC1666
RF Antennas PLC1666
170MHz Yagi, 6-Element RF Antenna 166MHz ~ 174MHz 7.1dBi UHF Bracket Mount

170MHz Yagi, 6-Element RF Antenna 166MHz ~ 174MHz 7.1dBi UHF Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number PLC1666 PLC1666
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108783-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344655-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108994-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers