TE Connectivity Labels, Stickers, Decals - Blank PL-100050-0.5-9

Description
PL-100050-0.5-9
Request a Quote Datasheet
Description
PL-100050-0.5-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-PL-100050-0.5-9-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-PL-100050-0.5-9-ND
Labels, Stickers, Decals - Blank 484-PL-100050-0.5-9-ND
PL-100050-0.5-9

PL-100050-0.5-9

Buy Now Datasheet
Label, Polyester, White, 50Mm X 100Mm; Label Type Te Connectivity - 84AC8471 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 50Mm X 100Mm; Label Type Te Connectivity
84AC8471
Label, Polyester, White, 50Mm X 100Mm; Label Type Te Connectivity 84AC8471
LABEL, POLYESTER, WHITE, 50MM X 100MM; Label Type:Thermal Transfer Printable; Label Dimensions:50mm x 100mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 50MM X 100MM; Label Type:Thermal Transfer Printable; Label Dimensions:50mm x 100mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-PL-100050-0.5-9-ND 84AC8471
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 50Mm X 100Mm; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details