TE Connectivity Labels, Stickers, Decals - Blank PL-090045-0.5-8A

Description
PL-090045-0.5-8A
Request a Quote
Description
PL-090045-0.5-8A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Label, Polyester, Silver, 45mm x 90mm (part number 84AC8468) is a thermal transfer printable label designed for high performance and durability. It features a three-layer construction, including a printable top coat made of polyester, a central film for stability, and a foam adhesive layer that adheres well to various surfaces, particularly those with low surface energy. This label is compatible with all TE thermal transfer printers and is suitable for both indoor and outdoor applications, conforming to UL969 Marking and Labeling specifications. The product is intended for use in identifying switches, displays, and machinery nameplates, making it a versatile choice for control panels and electrical equipment. It offers a cost-effective alternative to engraved labels, potentially reducing installation time and costs. The labels can be printed on-demand, allowing for flexible design options, including high-definition graphics and barcodes.

Datasheet Summary
Powered by GS/AI

The Label, Polyester, Silver, 45mm x 90mm (part number 84AC8468) is a thermal transfer printable label designed for high performance and durability. It features a three-layer construction, including a printable top coat made of polyester, a central film for stability, and a foam adhesive layer that adheres well to various surfaces, particularly those with low surface energy. This label is compatible with all TE thermal transfer printers and is suitable for both indoor and outdoor applications, conforming to UL969 Marking and Labeling specifications. The product is intended for use in identifying switches, displays, and machinery nameplates, making it a versatile choice for control panels and electrical equipment. It offers a cost-effective alternative to engraved labels, potentially reducing installation time and costs. The labels can be printed on-demand, allowing for flexible design options, including high-definition graphics and barcodes.

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-PL-090045-0.5-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-PL-090045-0.5-8A-ND
Labels, Stickers, Decals - Blank 484-PL-090045-0.5-8A-ND
PL-090045-0.5-8A

PL-090045-0.5-8A

Buy Now Datasheet
Label, Polyester, Silver, 45Mm X 90Mm; Label Type Te Connectivity - 84AC8468 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, Silver, 45Mm X 90Mm; Label Type Te Connectivity
84AC8468
Label, Polyester, Silver, 45Mm X 90Mm; Label Type Te Connectivity 84AC8468
LABEL, POLYESTER, SILVER, 45MM X 90MM; Label Type:Thermal Transfer Printable; Label Dimensions:45mm x 90mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:500; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, SILVER, 45MM X 90MM; Label Type:Thermal Transfer Printable; Label Dimensions:45mm x 90mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:500; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-PL-090045-0.5-8A-ND 84AC8468
Product Name Labels, Stickers, Decals - Blank Label, Polyester, Silver, 45Mm X 90Mm; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details