TE Connectivity Label, Polyester, White, 30Mm X 60Mm; Label Type Te Connectivity PL-060030-0.75-9

Description
LABEL, POLYESTER, WHITE, 30MM X 60MM; Label Type:Thermal Transfer Printable; Label Dimensions:30mm x 60mm; Label Material:Polyester; Label Colour:White; Pack Quantity:750; Product Range:PL Series RoHS Compliant: Yes
Datasheet
Description
LABEL, POLYESTER, WHITE, 30MM X 60MM; Label Type:Thermal Transfer Printable; Label Dimensions:30mm x 60mm; Label Material:Polyester; Label Colour:White; Pack Quantity:750; Product Range:PL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Polyester, White, 30Mm X 60Mm; Label Type Te Connectivity - 84AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 30Mm X 60Mm; Label Type Te Connectivity
84AC8467
Label, Polyester, White, 30Mm X 60Mm; Label Type Te Connectivity 84AC8467
LABEL, POLYESTER, WHITE, 30MM X 60MM; Label Type:Thermal Transfer Printable; Label Dimensions:30mm x 60mm; Label Material:Polyester; Label Colour:White; Pack Quantity:750; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 30MM X 60MM; Label Type:Thermal Transfer Printable; Label Dimensions:30mm x 60mm; Label Material:Polyester; Label Colour:White; Pack Quantity:750; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 84AC8467
Product Name Label, Polyester, White, 30Mm X 60Mm; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-811/000-002 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Label Sheets - 4505880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details