TE Connectivity Labels, Stickers, Decals - Blank PL-050025-1-8A

Description
PL-050025-1-8A
Request a Quote Datasheet
Description
PL-050025-1-8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-PL-050025-1-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-PL-050025-1-8A-ND
Labels, Stickers, Decals - Blank 484-PL-050025-1-8A-ND
PL-050025-1-8A

PL-050025-1-8A

Buy Now Datasheet
Label, Polyester, Silver, 25Mm X 50Mm; Label Type Te Connectivity - 84AC8464 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, Silver, 25Mm X 50Mm; Label Type Te Connectivity
84AC8464
Label, Polyester, Silver, 25Mm X 50Mm; Label Type Te Connectivity 84AC8464
LABEL, POLYESTER, SILVER, 25MM X 50MM; Label Type:Thermal Transfer Printable; Label Dimensions:25mm x 50mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1000; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, SILVER, 25MM X 50MM; Label Type:Thermal Transfer Printable; Label Dimensions:25mm x 50mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1000; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-PL-050025-1-8A-ND 84AC8464
Product Name Labels, Stickers, Decals - Blank Label, Polyester, Silver, 25Mm X 50Mm; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details