TE Connectivity Labels, Stickers, Decals - Blank PL-045015-1.5-8A

Description
PL-045015-1.5-8A
Request a Quote Datasheet
Description
PL-045015-1.5-8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-PL-045015-1.5-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-PL-045015-1.5-8A-ND
Labels, Stickers, Decals - Blank 484-PL-045015-1.5-8A-ND
PL-045015-1.5-8A

PL-045015-1.5-8A

Buy Now Datasheet
Label, Polyester, Silver, 15Mm X 45Mm; Label Type Te Connectivity - 84AC8462 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, Silver, 15Mm X 45Mm; Label Type Te Connectivity
84AC8462
Label, Polyester, Silver, 15Mm X 45Mm; Label Type Te Connectivity 84AC8462
LABEL, POLYESTER, SILVER, 15MM X 45MM; Label Type:Thermal Transfer Printable; Label Dimensions:15mm x 45mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1500; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, SILVER, 15MM X 45MM; Label Type:Thermal Transfer Printable; Label Dimensions:15mm x 45mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1500; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-PL-045015-1.5-8A-ND 84AC8462
Product Name Labels, Stickers, Decals - Blank Label, Polyester, Silver, 15Mm X 45Mm; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286115 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details