LABEL, POLYESTER, WHITE, 18MM X 35MM; Label Type:Thermal Transfer Printable; Label Dimensions:18mm x 35mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1250; Product Range:PL Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Label Materials |
| Product Number | 84AC8459 |
| Product Name | Label, Polyester, White, 18Mm X 35Mm; Label Type Te Connectivity |
| Materials of Construction | Polyester |