TE Connectivity Labels, Stickers, Decals - Blank PL-035018-1.25-8A

Description
PL-035018-1.25-8A
Request a Quote Datasheet
Description
PL-035018-1.25-8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-PL-035018-1.25-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-PL-035018-1.25-8A-ND
Labels, Stickers, Decals - Blank 484-PL-035018-1.25-8A-ND
PL-035018-1.25-8A

PL-035018-1.25-8A

Buy Now Datasheet
Label, Polyester, Silver, 18Mm X 35Mm; Label Type Te Connectivity - 84AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, Silver, 18Mm X 35Mm; Label Type Te Connectivity
84AC8458
Label, Polyester, Silver, 18Mm X 35Mm; Label Type Te Connectivity 84AC8458
LABEL, POLYESTER, SILVER, 18MM X 35MM; Label Type:Thermal Transfer Printable; Label Dimensions:18mm x 35mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1250; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, SILVER, 18MM X 35MM; Label Type:Thermal Transfer Printable; Label Dimensions:18mm x 35mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1250; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-PL-035018-1.25-8A-ND 84AC8458
Product Name Labels, Stickers, Decals - Blank Label, Polyester, Silver, 18Mm X 35Mm; Label Type Te Connectivity
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details