TE Connectivity Label, Polyester, White, 8Mm X 27Mm; Label Type Te Connectivity PL-027008-2.5-9

Description
LABEL, POLYESTER, WHITE, 8MM X 27MM; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 27mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:PL Series RoHS Compliant: Yes
Datasheet
Description
LABEL, POLYESTER, WHITE, 8MM X 27MM; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 27mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:PL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Polyester, White, 8Mm X 27Mm; Label Type Te Connectivity - 84AC8451 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 8Mm X 27Mm; Label Type Te Connectivity
84AC8451
Label, Polyester, White, 8Mm X 27Mm; Label Type Te Connectivity 84AC8451
LABEL, POLYESTER, WHITE, 8MM X 27MM; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 27mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:PL Series RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 8MM X 27MM; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 27mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:PL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 84AC8451
Product Name Label, Polyester, White, 8Mm X 27Mm; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Label Sheets - 2655623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 11.5 inches (292 mm)
View Details