RIBBED KNOB WITH LINE INDICATOR, 3.175MM, SHAFT TYPE:ROUND SHAFT, SHAFT DIAMETER:3.175MM, KNOB MATERIAL:PHENOLIC, KNOB / DIAL STYLE:RIBBED WITH INDICATOR LINE, KNOB DIAMETER:11.1MM, PRODUCT RANGE:, BODY MATERIAL:PHENOLIC PLASTIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 71639418 |
| Product Name | Electrical Accessory |