TE Connectivity ™ Sockets for ICs, Transistors - PGM168-1A1715-V PGM168-1A1715-V

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193737-PGM168-1A171 5-V Pitch: 2.54 mm Row Spacing: 2.54 mm Contact Material: Copper Voltage Rating: 1 kV Current Rating: 3 A Number of Contacts: 168 Length: 44.958 mm Housing Material: Polyester Contact Plating: Gold Width: 44.958 mm Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): PGM-168-1A-1715-V; PGM168-1A-1715-V; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193737-PGM168-1A171 5-V Pitch: 2.54 mm Row Spacing: 2.54 mm Contact Material: Copper Voltage Rating: 1 kV Current Rating: 3 A Number of Contacts: 168 Length: 44.958 mm Housing Material: Polyester Contact Plating: Gold Width: 44.958 mm Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): PGM-168-1A-1715-V; PGM168-1A-1715-V; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - PGM168-1A1715-V - 1193737-PGM168-1A1715-V - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - PGM168-1A1715-V
1193737-PGM168-1A1715-V
Sockets for ICs, Transistors - PGM168-1A1715-V 1193737-PGM168-1A1715-V
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193737-PGM168-1A171 5-V Pitch: 2.54 mm Row Spacing: 2.54 mm Contact Material: Copper Voltage Rating: 1 kV Current Rating: 3 A Number of Contacts: 168 Length: 44.958 mm Housing Material: Polyester Contact Plating: Gold Width: 44.958 mm Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): PGM-168-1A-1715-V; PGM168-1A-1715-V; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 125 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193737-PGM168-1A1715-V
Pitch: 2.54 mm
Row Spacing: 2.54 mm
Contact Material: Copper
Voltage Rating: 1 kV
Current Rating: 3 A
Number of Contacts: 168
Length: 44.958 mm
Housing Material: Polyester
Contact Plating: Gold
Width: 44.958 mm
Categories: Sockets for ICs,Transistors
Alternative Parts (Cross-Reference): PGM-168-1A-1715-V; PGM168-1A-1715-V;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Electronic Connector
409-PGM168-1A1715-V
Electronic Connector 409-PGM168-1A1715-V
PGA168, IC SOCKET Product overview: PGM168-1A1715-V from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-PGM168-1A1715-V can be used for catalog matching and distributor lookup.

PGA168, IC SOCKET Product overview: PGM168-1A1715-V from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-PGM168-1A1715-V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1193737-PGM168-1A1715-V 409-PGM168-1A1715-V
Product Name Sockets for ICs, Transistors - PGM168-1A1715-V Electronic Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details