TE Connectivity RF Antennas PEL90206-61SMAFB

Description
915MHz Panel RF Antenna 902MHz ~ 928MHz 6dBic SMA Female Chassis Mount
Datasheet
Description
915MHz Panel RF Antenna 902MHz ~ 928MHz 6dBic SMA Female Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEL90206-61SMAFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEL90206-61SMAFB
RF Antennas PEL90206-61SMAFB
915MHz Panel RF Antenna 902MHz ~ 928MHz 6dBic SMA Female Chassis Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 6dBic SMA Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEL90206-61SMAFB
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1408048 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details