TE Connectivity Power Relay, Dpdt, 5A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity PE514012

Description
POWER RELAY, DPDT, 5A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 5A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 5A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity - 08H3003 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 5A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity
08H3003
Power Relay, Dpdt, 5A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity 08H3003
POWER RELAY, DPDT, 5A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, DPDT, 5A, 12VDC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PE514012
General Purpose Relays PE514012
General Purpose Relays PE514012

General Purpose Relays PE514012

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 08H3003 PE514012
Product Name Power Relay, Dpdt, 5A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
5 suppliers
Safety Relays - 56.OA02.2442N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers