TE Connectivity Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity PE0SXSSX0

Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity - 40P5840 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
40P5840
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity 40P5840
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40P5840
Product Name Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products