Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050725-PE0SXSHXB
Features: Shielded
Termination: Quick Connect
Current Rating: 10 A
Mounting: SMD (SMT)
Fuse: Yes
Current: 10 A
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): KE10.2100.105; KE10.6100.107; 6200.2200; 723W-X2/04; 723W-X2/03; 764-00/0022-6609929-
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Panel, Screw
RoHS: Compliant
Voltage Rating (AC): 250 V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1111-PE0SXSHXB-ND | 1050725-PE0SXSHXB |
| Product Name | Unclassified | OEM Parts - OEM Parts (O - R) - PE0SXSHXB |