Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050722-PE0SXDSXB
Features: Shielded
Termination: Faston, Quick Connect
Current Rating: 10 A
Number of Contacts: 3
Gender: Female
Length: 50.29 mm
Orientation: Straight
Number of Ports: 1
Mounting: SMD (SMT)
Frequency: 30 MHz
Leakage Current: 2 µA
Fuse: Yes
Current: 10 A
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-0301; 765-00/001; 4-6609929-2; FN9260-4-06; PS000DSXB; FN9260B-4-06; FN9260-6-061-6609929
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Lead Free: Yes
Mount: Panel, Screw
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
ELV: Compliant
Max Current Rating: 10 A
AC POWER ENTRY MODULES 10A DUAL
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1050722-PE0SXDSXB | 1111-PE0SXDSXB-ND |
| Product Name | OEM Parts - OEM Parts (O - R) - PE0SXDSXB | Unclassified |