TE Connectivity Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity PE0SXDS3A

Description
FILTER, INLET, IEC, 3A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 3A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity - 97K7087 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity
97K7087
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity 97K7087
FILTER, INLET, IEC, 3A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, IEC, 3A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 97K7087
Product Name Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Multi-Function Inlet Filters - 1-6609005-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details