TE Connectivity ™ AC Power Entry Modules PE0SXDHX0

Description
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT
Datasheet
Description
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - PE0SXDHX0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PE0SXDHX0
AC Power Entry Modules PE0SXDHX0
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT

AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT

Buy Now Datasheet
Power Entry Module; Mounting Ears; DPST;Dual Voltage Select;Dual Fuse; 10AMP - 70185823 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; Mounting Ears; DPST;Dual Voltage Select;Dual Fuse; 10AMP
70185823
Power Entry Module; Mounting Ears; DPST;Dual Voltage Select;Dual Fuse; 10AMP 70185823
The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). †For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features: IEC Power Line Connector Both North American and European Fusing Capabilities Optional DPST On/Off Switch Snap-In or Mounting Ears

The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available.

  • Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). ‡For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features:
  • IEC Power Line Connector
  • Both North American and European Fusing Capabilities
  • Optional DPST On/Off Switch
  • Snap-In or Mounting Ears
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number PE0SXDHX0 70185823
Product Name AC Power Entry Modules Power Entry Module; Mounting Ears; DPST;Dual Voltage Select;Dual Fuse; 10AMP
Power Type AC Power Connector AC Power Connector
Device Type Power Entry Module Power Entry Module
Standards / Certifications RoHS
Voltage Rating 250 volts 125/250V
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.3537.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Nylon Housing - 4541 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details