TE Connectivity Power Entry Mod W/switch, C14, 6A; Product Range Corcom Te Connectivity PE0SSDS6A

Description
POWER ENTRY MOD W/SWITCH, C14, 6A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
POWER ENTRY MOD W/SWITCH, C14, 6A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/switch, C14, 6A; Product Range Corcom Te Connectivity - 46Y7971 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/switch, C14, 6A; Product Range Corcom Te Connectivity
46Y7971
Power Entry Mod W/switch, C14, 6A; Product Range Corcom Te Connectivity 46Y7971
POWER ENTRY MOD W/SWITCH, C14, 6A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER ENTRY MOD W/SWITCH, C14, 6A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46Y7971
Product Name Power Entry Mod W/switch, C14, 6A; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-4718-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443552-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers