TE Connectivity Iec Inlet C14, 10A, 250Vac, Panel; Connector Type Corcom Te Connectivity PE0S0SSXB

Description
IEC INLET C14, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes
Description
IEC INLET C14, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet C14, 10A, 250Vac, Panel; Connector Type Corcom Te Connectivity - 86K9113 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10A, 250Vac, Panel; Connector Type Corcom Te Connectivity
86K9113
Iec Inlet C14, 10A, 250Vac, Panel; Connector Type Corcom Te Connectivity 86K9113
IEC INLET C14, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

IEC INLET C14, 10A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86K9113
Product Name Iec Inlet C14, 10A, 250Vac, Panel; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609998-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details