TE Connectivity Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity PE0S0DZXC

Description
FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Capacitance:2µF; RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Capacitance:2µF; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity - 42AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity
42AC1031
Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity 42AC1031
FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Capacitance:2µF; RoHS Compliant: Yes

FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Capacitance:2µF; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 42AC1031
Product Name Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers