TE Connectivity Power Entry Modules (PEM) PE0S0DM6E

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1956-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1956-ND
Power Entry Modules (PEM) CCM1956-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-PE0S0DM6E
Electronic Connector 341-PE0S0DM6E
AC Power Entry Modules PE0S0DM6E=C7105 Product overview: PE0S0DM6E from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-PE0S0DM6E can be used for catalog matching and distributor lookup.

AC Power Entry Modules PE0S0DM6E=C7105 Product overview: PE0S0DM6E from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-PE0S0DM6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Power Entry, Plug, 6A, 250Vac; Product Range Corcom - Te Connectivity - 07W3886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 6A, 250Vac; Product Range Corcom - Te Connectivity
07W3886
Connector, Power Entry, Plug, 6A, 250Vac; Product Range Corcom - Te Connectivity 07W3886
CONNECTOR, POWER ENTRY, PLUG, 6A, 250VAC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 6A, 250VAC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1956-ND 341-PE0S0DM6E 07W3886
Product Name Power Entry Modules (PEM) Electronic Connector Connector, Power Entry, Plug, 6A, 250Vac; Product Range Corcom - Te Connectivity
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Specs
Connector Type Automotive Connector
View Details