TE Connectivity Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity PE0S0DH60

Description
IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes
Description
IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity - 40P5854 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity
40P5854
Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity 40P5854
IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

IEC INLET C14, 6A, 250VAC, PANEL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40P5854
Product Name Iec Inlet C14, 6A, 250Vac, Panel; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1115326 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-321-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details