Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050726-PE0S0DH3A
Features: Shielded
Termination: Quick Connect
Current Rating: 3 A
Number of Contacts: 3
Gender: Male
Length: 50.29 mm
Orientation: Straight
Number of Ports: 1
Mounting: SMD (SMT)
Leakage Current: 2 µA
Fuse: Yes
Current: 3 A
Number of Pins: 3
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): 3EGG1-2; 3EGG1-1; PE0S0SS30; 6609116-2; 880-03/002; 880-03/005; 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03014-6609929-
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Lead Free: Yes
Mount: Panel, Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050726-PE0S0DH3A |
| Product Name | OEM Parts - OEM Parts (O - R) - PE0S0DH3A |