TE Connectivity Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity PE0S0DH3A

Description
POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 40P5849 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
40P5849
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity 40P5849
POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P5849
Product Name Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products