TE Connectivity Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity PE014H12

Description
POWER RELAY, SPDT, 5A, 250VAC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay Type:Power RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 5A, 250VAC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay Type:Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity - 13AC1828 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
13AC1828
Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity 13AC1828
POWER RELAY, SPDT, 5A, 250VAC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay Type:Power RoHS Compliant: Yes

POWER RELAY, SPDT, 5A, 250VAC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - PE014H12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PE014H12
General Purpose Relays PE014H12
General Purpose Relays PE014H12

General Purpose Relays PE014H12

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 13AC1828 PE014H12
Product Name Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-176 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details