TE Connectivity General Purpose Relays PE014F02

Description
General Purpose Relays PE014F02
Datasheet
Description
General Purpose Relays PE014F02
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
PE014F02
General Purpose Relays PE014F02
General Purpose Relays PE014F02

General Purpose Relays PE014F02

Buy Now Datasheet
Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity - 13AC1826 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
13AC1826
Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity 13AC1826
POWER RELAY, SPDT, 5A, 250VAC, THT; Contact Configuration:SPDT; Coil Voltage:2.2VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay Type:PowerRoHS Compliant: Yes

POWER RELAY, SPDT, 5A, 250VAC, THT; Contact Configuration:SPDT; Coil Voltage:2.2VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay Type:PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number PE014F02 13AC1826
Product Name General Purpose Relays Power Relay, Spdt, 5A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity
Relay Type General
Approvals RoHS
Features Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1415898-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 400 volts
View Details
5 suppliers
Safety Relays - 56.O 69.0511 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details