TE Connectivity ™ OEM Parts - OEM Parts (O - R) - PE00XDHXB PE00XDHXB

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050734-PE00XDHXB Features: Shielded Termination: Quick Connect Current Rating: 10 A Length: 50.29 mm Orientation: Straight Number of Ports: 1 Mounting: SMD (SMT) Leakage Current: 2 µA Current: 10 A Number of Pins: 3 Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): PE00XDHXB2-6609930-2 ; 2-6609930-2 .; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 59.82 mm Mount: Panel, Screw RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050734-PE00XDHXB Features: Shielded Termination: Quick Connect Current Rating: 10 A Length: 50.29 mm Orientation: Straight Number of Ports: 1 Mounting: SMD (SMT) Leakage Current: 2 µA Current: 10 A Number of Pins: 3 Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): PE00XDHXB2-6609930-2 ; 2-6609930-2 .; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 59.82 mm Mount: Panel, Screw RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PE00XDHXB - 1050734-PE00XDHXB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PE00XDHXB
1050734-PE00XDHXB
OEM Parts - OEM Parts (O - R) - PE00XDHXB 1050734-PE00XDHXB
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050734-PE00XDHXB Features: Shielded Termination: Quick Connect Current Rating: 10 A Length: 50.29 mm Orientation: Straight Number of Ports: 1 Mounting: SMD (SMT) Leakage Current: 2 µA Current: 10 A Number of Pins: 3 Categories: OEM Parts(O-R) Case / Package: Module Alternative Parts (Cross-Reference): PE00XDHXB2-6609930-2 ; 2-6609930-2 .; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Depth: 59.82 mm Mount: Panel, Screw RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050734-PE00XDHXB
Features: Shielded
Termination: Quick Connect
Current Rating: 10 A
Length: 50.29 mm
Orientation: Straight
Number of Ports: 1
Mounting: SMD (SMT)
Leakage Current: 2 µA
Current: 10 A
Number of Pins: 3
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): PE00XDHXB2-6609930-2; 2-6609930-2 .;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Depth: 59.82 mm
Mount: Panel, Screw
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Voltage Rating (AC): 250 V
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1050734-PE00XDHXB
Product Name OEM Parts - OEM Parts (O - R) - PE00XDHXB
Unlock Full Specs
to access all available technical data