TE Connectivity ™ Heat Shrink Boots, Caps - PD-CAP-3/8-0 PD-CAP-3/8-0

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1050520-PD-CAP-3/8-0 Type: Cap Color: Black Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Vibration Resistant Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.375" (9.53mm) Large Diameter Recovered: 0.090" (2.29mm) Total Length Supplied: 1.252" (31.80mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1050520-PD-CAP-3/8-0 Type: Cap Color: Black Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Vibration Resistant Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.375" (9.53mm) Large Diameter Recovered: 0.090" (2.29mm) Total Length Supplied: 1.252" (31.80mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - PD-CAP-3/8-0
1050520-PD-CAP-3/8-0
Heat Shrink Boots, Caps - PD-CAP-3/8-0 1050520-PD-CAP-3/8-0
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1050520-PD-CAP-3/8-0 Type: Cap Color: Black Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Vibration Resistant Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.375" (9.53mm) Large Diameter Recovered: 0.090" (2.29mm) Total Length Supplied: 1.252" (31.80mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1050520-PD-CAP-3/8-0
Type: Cap
Color: Black
Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Vibration Resistant
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.375" (9.53mm)
Large Diameter Recovered: 0.090" (2.29mm)
Total Length Supplied: 1.252" (31.80mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 489-PD-CAP-3/8-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
489-PD-CAP-3/8-0
Cable Assembly 489-PD-CAP-3/8-0
Heat Shrink Cap ST Polyolefin Black Thin Piece Product overview: PD-CAP-3/8-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Fabric, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 489-PD-CAP-3/8-0 can be used for catalog matching and distributor lookup.

Heat Shrink Cap ST Polyolefin Black Thin Piece Product overview: PD-CAP-3/8-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Fabric, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 489-PD-CAP-3/8-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1050520-PD-CAP-3/8-0 489-PD-CAP-3/8-0
Product Name Heat Shrink Boots, Caps - PD-CAP-3/8-0 Cable Assembly
Cable Length 0.1042 ft (0.3178 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/409-100 - WAGO
Specs
Application Instrumentation and Control
View Details