TE Connectivity Plcc Socket, 84 Position, Through Hole; No. Of Contacts Amp - Te Connectivity PCS-084A-1-LF

Description
PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 84 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 02M6267 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 84 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
02M6267
Plcc Socket, 84 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 02M6267
PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M6267
Product Name Plcc Socket, 84 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Coaxial Adapters - NAKS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details