TE Connectivity Plcc Socket, 52 Position, Through Hole; No. Of Contacts Amp - Te Connectivity PCS-052A-1-LF

Description
PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:20.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:20.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 52 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 52K3422 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 52 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
52K3422
Plcc Socket, 52 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 52K3422
PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:20.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:20.32mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K3422
Product Name Plcc Socket, 52 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers