TE Connectivity Plcc Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity PCS-032A-1-LF

Description
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 52K3420 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
52K3420
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 52K3420
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K3420
Product Name Plcc Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details