TE Connectivity Socket Ic, Plcc, 32Way; Connector Type Amp - Te Connectivity PCS-032-A-1

Description
SOCKET IC, PLCC, 32WAY; Connector Type:PLCC Socket; Series:PCS; No. of Contacts:32; Pitch Spacing:2.54mm; Row Pitch:-; Contact Material:Copper; Contact Plating:Tin; Approval Bodies:UL; Connector Mounting Orientation:PC Board; ContactRoHS Compliant: Yes
Description
SOCKET IC, PLCC, 32WAY; Connector Type:PLCC Socket; Series:PCS; No. of Contacts:32; Pitch Spacing:2.54mm; Row Pitch:-; Contact Material:Copper; Contact Plating:Tin; Approval Bodies:UL; Connector Mounting Orientation:PC Board; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Plcc, 32Way; Connector Type Amp - Te Connectivity - 24M5627 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Plcc, 32Way; Connector Type Amp - Te Connectivity
24M5627
Socket Ic, Plcc, 32Way; Connector Type Amp - Te Connectivity 24M5627
SOCKET IC, PLCC, 32WAY; Connector Type:PLCC Socket; Series:PCS; No. of Contacts:32; Pitch Spacing:2.54mm; Row Pitch:-; Contact Material:Copper; Contact Plating:Tin; Approval Bodies:UL; Connector Mounting Orientation:PC Board; ContactRoHS Compliant: Yes

SOCKET IC, PLCC, 32WAY; Connector Type:PLCC Socket; Series:PCS; No. of Contacts:32; Pitch Spacing:2.54mm; Row Pitch:-; Contact Material:Copper; Contact Plating:Tin; Approval Bodies:UL; Connector Mounting Orientation:PC Board; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5627
Product Name Socket Ic, Plcc, 32Way; Connector Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details