TE Connectivity Plcc Socket; No. Of Contacts Amp - Te Connectivity PCS-028SMU-11

Description
PLCC Socket; No. of Contacts:28Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:
Datasheet
Description
PLCC Socket; No. of Contacts:28Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket; No. Of Contacts Amp - Te Connectivity - 04F1128 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket; No. Of Contacts Amp - Te Connectivity
04F1128
Plcc Socket; No. Of Contacts Amp - Te Connectivity 04F1128
PLCC Socket; No. of Contacts:28Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:

PLCC Socket; No. of Contacts:28Contacts; Connector Type:-; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04F1128
Product Name Plcc Socket; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products