TE Connectivity Relay/Socket PCN-124D3MHZ

Description
ELECTROMECHANICAL RELAY, SPST, 120MW (COIL), 3A (CONTACT), 125VDC (CONTACT), RANDOM, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ELECTROMECHANICAL RELAY, SPST, 120MW (COIL), 3A (CONTACT), 125VDC (CONTACT), RANDOM, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 15937166 - Radwell International
Willingboro, NJ, United States
Relay/Socket
15937166
Relay/Socket 15937166
ELECTROMECHANICAL RELAY, SPST, 120MW (COIL), 3A (CONTACT), 125VDC (CONTACT), RANDOM, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

ELECTROMECHANICAL RELAY, SPST, 120MW (COIL), 3A (CONTACT), 125VDC (CONTACT), RANDOM, AC/DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
General Purpose Relays - PCN-124D3MHZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PCN-124D3MHZ
General Purpose Relays PCN-124D3MHZ
General Purpose Relays 24VDC SPST-NO 3A

General Purpose Relays 24VDC SPST-NO 3A

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity - 20M7034 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity
20M7034
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity 20M7034
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:PCN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:3A; Product Range:PCN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 15937166 PCN-124D3MHZ 20M7034
Product Name Relay/Socket General Purpose Relays Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 24 volts 24 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details