TE Connectivity Power Relays PCN-105D3MHZ

Description
TE Connectivity PCN-105D3MHZ Power Relay
Request a Quote Datasheet
Description
TE Connectivity PCN-105D3MHZ Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4940306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
4940306
Power Relays 4940306
TE Connectivity PCN-105D3MHZ Power Relay

TE Connectivity PCN-105D3MHZ Power Relay

Supplier's Site
Power Relays - 1355044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1355044
Power Relays 1355044
TE Connectivity PCN-105D3MHZ Power Relay

TE Connectivity PCN-105D3MHZ Power Relay

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity - 21M6845 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity
21M6845
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity 21M6845
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:3A; Product Range:PCN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:3A; Product Range:PCN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 15937158 - Radwell International
Willingboro, NJ, United States
Relay/Socket
15937158
Relay/Socket 15937158
POWER RELAY, SPST-NO, 5 VDC, 3 A, PCN SERIES, THROUGH HOLE, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, SPST-NO, 5 VDC, 3 A, PCN SERIES, THROUGH HOLE, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
General Purpose Relays - PCN-105D3MHZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PCN-105D3MHZ
General Purpose Relays PCN-105D3MHZ
General Purpose Relays 5VDC SPST-NO 3A

General Purpose Relays 5VDC SPST-NO 3A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4940306 21M6845 15937158 PCN-105D3MHZ
Product Name Power Relays Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity Relay/Socket General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -22 F (-30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details