TE Connectivity ™ Power Relays, Over 2 Amps - PCL-406ASP,000 PCL-406ASP,000

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 771551-PCL-406ASP,00 0 Series: PCL, OEG Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 55°C Features: Insulation - Class F Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag) Coil Resistance: 3.4 kOhms Coil Current: 35.3mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 3A Switching Voltage: 250VAC, 24VDC - Max Release Time: 20ms Coil Power: 1.4 VA Part Status: Obsolete(EOL) Family Name: PCL Categories: Relays Turn On Voltage (Maximum): 96 VAC Turn Off Voltage (Minimum): 36 VAC Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 771551-PCL-406ASP,00 0 Series: PCL, OEG Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 55°C Features: Insulation - Class F Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag) Coil Resistance: 3.4 kOhms Coil Current: 35.3mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 3A Switching Voltage: 250VAC, 24VDC - Max Release Time: 20ms Coil Power: 1.4 VA Part Status: Obsolete(EOL) Family Name: PCL Categories: Relays Turn On Voltage (Maximum): 96 VAC Turn Off Voltage (Minimum): 36 VAC Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCL-406ASP,000 - 771551-PCL-406ASP,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCL-406ASP,000
771551-PCL-406ASP,000
Power Relays, Over 2 Amps - PCL-406ASP,000 771551-PCL-406ASP,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 771551-PCL-406ASP,00 0 Series: PCL, OEG Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 55°C Features: Insulation - Class F Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag) Coil Resistance: 3.4 kOhms Coil Current: 35.3mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 120VAC Contact Rating (Current): 3A Switching Voltage: 250VAC, 24VDC - Max Release Time: 20ms Coil Power: 1.4 VA Part Status: Obsolete(EOL) Family Name: PCL Categories: Relays Turn On Voltage (Maximum): 96 VAC Turn Off Voltage (Minimum): 36 VAC Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 771551-PCL-406ASP,000
Series: PCL, OEG
Packaging: Tray
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 55°C
Features: Insulation - Class F
Contact Form: 4PDT (4 Form C)
Contact Material: Silver (Ag)
Coil Resistance: 3.4 kOhms
Coil Current: 35.3mA
Operate Time: 20ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 120VAC
Contact Rating (Current): 3A
Switching Voltage: 250VAC, 24VDC - Max
Release Time: 20ms
Coil Power: 1.4 VA
Part Status: Obsolete(EOL)
Family Name: PCL
Categories: Relays
Turn On Voltage (Maximum): 96 VAC
Turn Off Voltage (Minimum): 36 VAC
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 771551-PCL-406ASP,000
Product Name Power Relays, Over 2 Amps - PCL-406ASP,000
Resistance 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481816 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 60 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Power Relay, Dpdt, 48Vdc, 10A, Tht Rohs Compliant Finder - 38AJ4953 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details
High Voltage Relays - 1-1618392-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details