TE Connectivity Power Relays, Over 2 Amps - PCH-112D2H,000 PCH-112D2H,000

Description
Manufacturer: TE Connectivity Win Source Part Number: 888760-PCH-112D2H,00 0 Series: PCH, OEG Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: PCH-112 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: -PCH-112D2H,000-SI, -9-1440003-3-CSI, 9-1440003-3, -PCH-112D2H,000-SI-N D, -PCH-112D2H,000-CSI, -9-1440003-3-SI, PB891, -PCH-112D2H,000-CSI- ND, PCH112D2H,000, -PCH-112D2H 000-SI, -PCH-112D2H 000-SI-ND, PCH112D2H000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 888760-PCH-112D2H,00 0 Series: PCH, OEG Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: PCH-112 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: -PCH-112D2H,000-SI, -9-1440003-3-CSI, 9-1440003-3, -PCH-112D2H,000-SI-N D, -PCH-112D2H,000-CSI, -9-1440003-3-SI, PB891, -PCH-112D2H,000-CSI- ND, PCH112D2H,000, -PCH-112D2H 000-SI, -PCH-112D2H 000-SI-ND, PCH112D2H000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCH-112D2H,000 - 888760-PCH-112D2H,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCH-112D2H,000
888760-PCH-112D2H,000
Power Relays, Over 2 Amps - PCH-112D2H,000 888760-PCH-112D2H,000
Manufacturer: TE Connectivity Win Source Part Number: 888760-PCH-112D2H,00 0 Series: PCH, OEG Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: PCH-112 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: -PCH-112D2H,000-SI, -9-1440003-3-CSI, 9-1440003-3, -PCH-112D2H,000-SI-N D, -PCH-112D2H,000-CSI, -9-1440003-3-SI, PB891, -PCH-112D2H,000-CSI- ND, PCH112D2H,000, -PCH-112D2H 000-SI, -PCH-112D2H 000-SI-ND, PCH112D2H000

Manufacturer: TE Connectivity
Win Source Part Number: 888760-PCH-112D2H,000
Series: PCH, OEG
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: PCH-112
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: -PCH-112D2H,000-SI, -9-1440003-3-CSI, 9-1440003-3, -PCH-112D2H,000-SI-ND, -PCH-112D2H,000-CSI, -9-1440003-3-SI, PB891, -PCH-112D2H,000-CSI-ND, PCH112D2H,000, -PCH-112D2H 000-SI, -PCH-112D2H 000-SI-ND, PCH112D2H000

Buy Now Datasheet
Power Relays, Over 2 Amps - PB891-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB891-ND
Power Relays, Over 2 Amps PB891-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PCH-112D2H,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PCH-112D2H,000
Relays - Power Relays, Over 2 Amps PCH-112D2H,000
RELAY GEN PURPOSE SPDT 5A 12V

RELAY GEN PURPOSE SPDT 5A 12V

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity - 36K2007 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity
36K2007
Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity 36K2007
RELAY, SPDT, 250VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PCH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 888760-PCH-112D2H,000 PB891-ND PCH-112D2H,000 36K2007
Product Name Power Relays, Over 2 Amps - PCH-112D2H,000 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 5A; Contact Configuration Oeg Te Connectivity
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data