TE Connectivity Power Relays, Over 2 Amps - PCH-105D2H,000 PCH-105D2H,000

Description
Manufacturer: TE Connectivity Win Source Part Number: 849404-PCH-105D2H,00 0 Series: PCH, OEG Features: Relay Coil Package: Bulk Family Name: PCH-105 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Other Part Number: 9-1440003-0, PCH105D2H,000, -9-1440003-0-SI, -PCH-105D2H 000-SI-ND, -PCH-105D2H,000-SI, PCH105D2H000, PB890, -PCH-105D2H,000-SI-N D, -PCH-105D2H 000-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849404-PCH-105D2H,00 0 Series: PCH, OEG Features: Relay Coil Package: Bulk Family Name: PCH-105 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Other Part Number: 9-1440003-0, PCH105D2H,000, -9-1440003-0-SI, -PCH-105D2H 000-SI-ND, -PCH-105D2H,000-SI, PCH105D2H000, PB890, -PCH-105D2H,000-SI-N D, -PCH-105D2H 000-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCH-105D2H,000 - 849404-PCH-105D2H,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCH-105D2H,000
849404-PCH-105D2H,000
Power Relays, Over 2 Amps - PCH-105D2H,000 849404-PCH-105D2H,000
Manufacturer: TE Connectivity Win Source Part Number: 849404-PCH-105D2H,00 0 Series: PCH, OEG Features: Relay Coil Package: Bulk Family Name: PCH-105 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Other Part Number: 9-1440003-0, PCH105D2H,000, -9-1440003-0-SI, -PCH-105D2H 000-SI-ND, -PCH-105D2H,000-SI, PCH105D2H000, PB890, -PCH-105D2H,000-SI-N D, -PCH-105D2H 000-SI

Manufacturer: TE Connectivity
Win Source Part Number: 849404-PCH-105D2H,000
Series: PCH, OEG
Features: Relay Coil
Package: Bulk
Family Name: PCH-105
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: 9-1440003-0, PCH105D2H,000, -9-1440003-0-SI, -PCH-105D2H 000-SI-ND, -PCH-105D2H,000-SI, PCH105D2H000, PB890, -PCH-105D2H,000-SI-ND, -PCH-105D2H 000-SI

Buy Now Datasheet
Power Relays, Over 2 Amps - PB890-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB890-ND
Power Relays, Over 2 Amps PB890-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relay, 5Vdc, Spdt, 5A, Tht Rohs Compliant Oeg Te Connectivity - 70AH6427 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 5Vdc, Spdt, 5A, Tht Rohs Compliant Oeg Te Connectivity
70AH6427
Power Relay, 5Vdc, Spdt, 5A, Tht Rohs Compliant Oeg Te Connectivity 70AH6427
POWER RELAY, 5VDC, SPDT, 5A, THT ROHS COMPLIANT: YES

POWER RELAY, 5VDC, SPDT, 5A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - PCH-105D2H,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PCH-105D2H,000
Relays - Power Relays, Over 2 Amps PCH-105D2H,000
RELAY GEN PURPOSE SPDT 5A 5V

RELAY GEN PURPOSE SPDT 5A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 849404-PCH-105D2H,000 PB890-ND 70AH6427 PCH-105D2H,000
Product Name Power Relays, Over 2 Amps - PCH-105D2H,000 Power Relays, Over 2 Amps Power Relay, 5Vdc, Spdt, 5A, Tht Rohs Compliant Oeg Te Connectivity Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFM310B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details