TE Connectivity Relays - Power Relays, Over 2 Amps PCFN-124D2M,000

Description
Win Source Part Number: 1315310-PCFN-124D2M, 000 Category: Relays>Power Relays, Over 2 Amps Series: PCF, OEG Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 25 A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCFN-124 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1315310-PCFN-124D2M, 000 Category: Relays>Power Relays, Over 2 Amps Series: PCF, OEG Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 25 A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCFN-124 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315310-PCFN-124D2M,000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315310-PCFN-124D2M,000
Relays - Power Relays, Over 2 Amps 1315310-PCFN-124D2M,000
Win Source Part Number: 1315310-PCFN-124D2M, 000 Category: Relays>Power Relays, Over 2 Amps Series: PCF, OEG Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 25 A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCFN-124 Product Status: Last Time Buy

Win Source Part Number: 1315310-PCFN-124D2M,000
Category: Relays>Power Relays, Over 2 Amps
Series: PCF, OEG
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 640 Ohms
Coil Current: 37.5 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 25 A
Switching Voltage: 277VAC, 24VDC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PCFN-124
Product Status: Last Time Buy

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2178-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2178-ND
Power Relays, Over 2 Amps PB2178-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCFN-124D2M,000
Relays - Power Relays, Over 2 Amps PCFN-124D2M,000
RELAY GEN PURPOSE SPST 25A 24V

RELAY GEN PURPOSE SPST 25A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1315310-PCFN-124D2M,000 PB2178-ND PCFN-124D2M,000
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 640 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details