TE Connectivity Power Relays, Over 2 Amps - PCFN-112D2M,000 PCFN-112D2M,000

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791554-PCFN-112D2M,0 00 Series: PCF, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 55°C Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 160 Ohms Coil Current: 75mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 25A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10ms Coil Power: 900 mW Family Name: PCFN-112D2M,000 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791554-PCFN-112D2M,0 00 Series: PCF, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 55°C Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 160 Ohms Coil Current: 75mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 25A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10ms Coil Power: 900 mW Family Name: PCFN-112D2M,000 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCFN-112D2M,000 - 791554-PCFN-112D2M,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCFN-112D2M,000
791554-PCFN-112D2M,000
Power Relays, Over 2 Amps - PCFN-112D2M,000 791554-PCFN-112D2M,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791554-PCFN-112D2M,0 00 Series: PCF, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 55°C Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 160 Ohms Coil Current: 75mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 25A Switching Voltage: 277VAC, 24VDC - Max Release Time: 10ms Coil Power: 900 mW Family Name: PCFN-112D2M,000 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 791554-PCFN-112D2M,000
Series: PCF, OEG
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 55°C
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 160 Ohms
Coil Current: 75mA
Operate Time: 20ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 25A
Switching Voltage: 277VAC, 24VDC - Max
Release Time: 10ms
Coil Power: 900 mW
Family Name: PCFN-112D2M,000
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2093-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2093-ND
Power Relays, Over 2 Amps PB2093-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Pcfn-112D2M,000 Rohs Compliant Oeg Te Connectivity - 08H2854 - Newark, An Avnet Company
Chicago, IL, United States
Pcfn-112D2M,000 Rohs Compliant Oeg Te Connectivity
08H2854
Pcfn-112D2M,000 Rohs Compliant Oeg Te Connectivity 08H2854
PCFN-112D2M,000 ROHS COMPLIANT: YES

PCFN-112D2M,000 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - PCFN-112D2M,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PCFN-112D2M,000
Relays - Power Relays, Over 2 Amps PCFN-112D2M,000
RELAY GEN PURPOSE SPST 20A 12V

RELAY GEN PURPOSE SPST 20A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 791554-PCFN-112D2M,000 PB2093-ND 08H2854 PCFN-112D2M,000
Product Name Power Relays, Over 2 Amps - PCFN-112D2M,000 Power Relays, Over 2 Amps Pcfn-112D2M,000 Rohs Compliant Oeg Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 160 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

24V 50/60Hz Open Style Power Relay - 700-HG45A24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Coil Voltage 24 volts
DC Coil Voltage 24 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393239-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers