TE Connectivity Power Relays, Over 2 Amps PCF-124D2M,000

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1409-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1409-ND
Power Relays, Over 2 Amps PB1409-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - PCF-124D2M,000 - 847868-PCF-124D2M,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCF-124D2M,000
847868-PCF-124D2M,000
Power Relays, Over 2 Amps - PCF-124D2M,000 847868-PCF-124D2M,000
Manufacturer: TE Connectivity Win Source Part Number: 847868-PCF-124D2M,00 0 Series: PCF, OEG Features: Relay Coil Package: Bulk Family Name: PCF-124 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: PCF-124D2M,000-ND, PB1409, 514400028, 5-1440002-8, 5-1440002-8-ND

Manufacturer: TE Connectivity
Win Source Part Number: 847868-PCF-124D2M,000
Series: PCF, OEG
Features: Relay Coil
Package: Bulk
Family Name: PCF-124
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: PCF-124D2M,000-ND, PB1409, 514400028, 5-1440002-8, 5-1440002-8-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PCF-124D2M,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PCF-124D2M,000
Relays - Power Relays, Over 2 Amps PCF-124D2M,000
RELAY GEN PURPOSE SPST 25A 24V

RELAY GEN PURPOSE SPST 25A 24V

Supplier's Site
Power Relay, Spst-No, 24Vdc, Tht; Contact Configuration Te Connectivity - 08H2851 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, Tht; Contact Configuration Te Connectivity
08H2851
Power Relay, Spst-No, 24Vdc, Tht; Contact Configuration Te Connectivity 08H2851
POWER RELAY, SPST-NO, 24VDC, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:25A; Product Range:PCF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Coil Resistance:640ohmRoH S Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:25A; Product Range:PCF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Coil Resistance:640ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number PB1409-ND 847868-PCF-124D2M,000 PCF-124D2M,000 08H2851
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - PCF-124D2M,000 Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, Tht; Contact Configuration Te Connectivity
Relay Type General
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details