General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 25A 12V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2106-ND | PCF-112D1M,000 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |