TE Connectivity ™ Power Relays, Over 2 Amps - PCE-148D1H,000 PCE-148D1H,000

Description
Manufacturer: TE Connectivity Win Source Part Number: 930099-PCE-148D1H,00 0 Series: PCE, OEG Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: PCE-148 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 930099-PCE-148D1H,00 0 Series: PCE, OEG Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: PCE-148 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCE-148D1H,000 - 930099-PCE-148D1H,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCE-148D1H,000
930099-PCE-148D1H,000
Power Relays, Over 2 Amps - PCE-148D1H,000 930099-PCE-148D1H,000
Manufacturer: TE Connectivity Win Source Part Number: 930099-PCE-148D1H,00 0 Series: PCE, OEG Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: PCE-148 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 930099-PCE-148D1H,000
Series: PCE, OEG
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: PCE-148
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCE-148D1H,000
Relays - Power Relays, Over 2 Amps PCE-148D1H,000
RELAY GEN PURPOSE SPDT 10A 48V

RELAY GEN PURPOSE SPDT 10A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 930099-PCE-148D1H,000 PCE-148D1H,000
Product Name Power Relays, Over 2 Amps - PCE-148D1H,000 Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2254640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
AC Coil Voltage 12 volts
View Details